Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9418WV24T1 X9418WV24T1

Description
Manufacturer: Intersil Win Source Part Number: 799499-X9418WV24T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9418 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): X9418WP24; X9418WS24; X9418WS24Z; X9418WS24ZT1; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799499-X9418WV24T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9418 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): X9418WP24; X9418WS24; X9418WS24Z; X9418WS24ZT1; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418WV24T1
799499-X9418WV24T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9418WV24T1 799499-X9418WV24T1
Manufacturer: Intersil Win Source Part Number: 799499-X9418WV24T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9418 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): X9418WP24; X9418WS24; X9418WS24Z; X9418WS24ZT1; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 799499-X9418WV24T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Part Status: Obsolete(EOL)
Family Name: X9418
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): X9418WP24; X9418WS24; X9418WS24Z; X9418WS24ZT1;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Dual 10kOhm TSSOP Digital Potentiometer - 717-X9418WV24T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10kOhm TSSOP Digital Potentiometer
717-X9418WV24T1
Dual 10kOhm TSSOP Digital Potentiometer 717-X9418WV24T1
IC XDCP DUAL 64-TAP 10K 24-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9418WV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418WV24T1 can be used for catalog matching and distributor lookup.

IC XDCP DUAL 64-TAP 10K 24-TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9418WV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418WV24T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9418WV24T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9418WV24T1
Data Acquisition - Digital Potentiometers X9418WV24T1
IC DGTL POT 10KOHM 64TAP 24TSSOP

IC DGTL POT 10KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9418WV24T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9418WV24T1
Digital Potentiometers X9418WV24T1
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 799499-X9418WV24T1 717-X9418WV24T1 X9418WV24T1 X9418WV24T1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9418WV24T1 Dual 10kOhm TSSOP Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details