Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
IC DGTL POT 2.5KOHM 64TAP 24SOIC
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
IC DGTL POT 2.5KOHM 64TAP 24SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9400YS24-2.7-ND | X9400YS24-2.7 | X9400YS24-2.7 | X9400YS24-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts |