Renesas Electronics Corporation Digital Potentiometers X9400YS24IT1

Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9400YS24IT1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9400YS24IT1-ND
Digital Potentiometers X9400YS24IT1-ND
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9400YS24IT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9400YS24IT1
Data Acquisition - Digital Potentiometers X9400YS24IT1
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9400YS24IT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9400YS24IT1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9400YS24IT1
IC DGTL POT 2.5KOHM 64TAP 24SOIC

IC DGTL POT 2.5KOHM 64TAP 24SOIC

Supplier's Site
Digital Potentiometers - X9400YS24IT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9400YS24IT1
Digital Potentiometers X9400YS24IT1
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9400YS24IT1-ND X9400YS24IT1 X9400YS24IT1 X9400YS24IT1
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details