Renesas Electronics Corporation Data Acquisition - Digital Potentiometers X9317ZM8-2.7

Description
IC DGTL POT 1KOHM 100TAP 8MSOP
Description
IC DGTL POT 1KOHM 100TAP 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X9317ZM8-2.7 is a digitally controlled potentiometer featuring a 3-wire interface for wiper position control. It includes 100 wiper tap points and a resistor array composed of 99 resistive elements. The device allows for the storage and recall of wiper positions in nonvolatile memory, making it suitable for applications requiring precise voltage or current control. It operates within a supply voltage range of 2.7V to 5.5V and has a low standby current of less than 5µA. The potentiometer is available in various packages, including 8-lead MSOP, SOIC, and TSSOP, and is compliant with RoHS standards. Its applications include LCD bias control, gain and offset trimming, and voltage regulator output control.

Datasheet Summary
Powered by GS/AI

The X9317ZM8-2.7 is a digitally controlled potentiometer featuring a 3-wire interface for wiper position control. It includes 100 wiper tap points and a resistor array composed of 99 resistive elements. The device allows for the storage and recall of wiper positions in nonvolatile memory, making it suitable for applications requiring precise voltage or current control. It operates within a supply voltage range of 2.7V to 5.5V and has a low standby current of less than 5µA. The potentiometer is available in various packages, including 8-lead MSOP, SOIC, and TSSOP, and is compliant with RoHS standards. Its applications include LCD bias control, gain and offset trimming, and voltage regulator output control.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - X9317ZM8-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317ZM8-2.7
Data Acquisition - Digital Potentiometers X9317ZM8-2.7
IC DGTL POT 1KOHM 100TAP 8MSOP

IC DGTL POT 1KOHM 100TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - X9317ZM8-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317ZM8-2.7
Digital Potentiometers X9317ZM8-2.7
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - X9317ZM8-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317ZM8-2.7
Digital Potentiometers X9317ZM8-2.7
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317ZM8-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317ZM8-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317ZM8-2.7
DIGIPOT, 1000OHM, 100 PSTN

DIGIPOT, 1000OHM, 100 PSTN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9317ZM8-2.7 X9317ZM8-2.7 X9317ZM8-2.7
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 1000 ohms 1000 ohms
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details