Renesas Electronics Corporation Digital Potentiometers X9401WS24Z

Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9401WS24Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9401WS24Z-ND
Digital Potentiometers X9401WS24Z-ND
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9401WS24Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9401WS24Z
Digital Potentiometers X9401WS24Z
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9401WS24Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9401WS24Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9401WS24Z
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9401WS24Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9401WS24Z
Data Acquisition - Digital Potentiometers X9401WS24Z
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9401WS24Z-ND X9401WS24Z X9401WS24Z X9401WS24Z
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details