Renesas Electronics Corporation Digital Potentiometers X9319US8I

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9319US8I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9319US8I-ND
Digital Potentiometers X9319US8I-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9319US8I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9319US8I
Data Acquisition - Digital Potentiometers X9319US8I
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9319US8I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9319US8I
Digital Potentiometers X9319US8I
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9319US8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9319US8I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9319US8I
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9319US8I-ND X9319US8I X9319US8I X9319US8I
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details