Win Source Part Number: 972625-X9418WV24ZT1
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Voltage - Supply: ±5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9418
Product Status: Obsolete
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP Product overview: X9418WV24ZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418WV24ZT1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-TSSOP
IC DGTL POT 10KOHM 64TAP 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 972625-X9418WV24ZT1 | 717-X9418WV24ZT1 | X9418WV24ZT1 | X9418WV24ZT1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 10KOHM TSSOP Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 10000 ohms | 10000 ohms |