Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC
IC DGTL POT 10KOHM 64TAP 24SOIC
IC DGTL POT 10KOHM 64TAP 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9418WS24I-2.7T1-ND | X9418WS24I-2.7T1 | X9418WS24I-2.7T1 | X9418WS24I-2.7T1 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts |