The Intersil X9319 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
IC DGTL POT 10KOHM 100TAP 8SOIC Product overview: X9319WS8ZT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9319WS8ZT1 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 124736-X9319WS8ZT1
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9319WS8ZT1 | 717-X9319WS8ZT1 | 124736-X9319WS8ZT1 | X9319WS8ZT1-ND | X9319WS8ZT1 | X9319WS8ZT1 | X9319WS8ZT1 |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9319WS8ZT1 | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |