Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 10KOHM 100TAP 8SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9318WS8IT1-ND | X9318WS8IT1 | X9318WS8IT1 | X9318WS8IT1 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |