Renesas Electronics Corporation Digital Potentiometers X93256WV14IZ-2.7T1

Description
Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X93256WV14IZ-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X93256WV14IZ-2.7T1-ND
Digital Potentiometers X93256WV14IZ-2.7T1-ND
Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP

Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
972892-X93256WV14IZ-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 972892-X93256WV14IZ-2.7T1
Win Source Part Number: 972892-X93256WV14IZ- 2.7T1 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±25% Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 12.5k Taper: Linear Number of Taps: 32 Temperature Coefficient (Typ): ±35ppm/°C Resistance - Wiper (Ohms) (Typ): 1100 (Max) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X93256 Product Status: Obsolete

Win Source Part Number: 972892-X93256WV14IZ-2.7T1
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±25%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 12.5k
Taper: Linear
Number of Taps: 32
Temperature Coefficient (Typ): ±35ppm/°C
Resistance - Wiper (Ohms) (Typ): 1100 (Max)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X93256
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
12.5KOHM Digital Potentiometer
717-X93256WV14IZ-2.7T1
12.5KOHM Digital Potentiometer 717-X93256WV14IZ-2.7T1
IC DGT POT 12.5KOHM 32TP 14TSSOP Product overview: X93256WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 12.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93256WV14IZ-2.7 T1 can be used for catalog matching and distributor lookup.

IC DGT POT 12.5KOHM 32TP 14TSSOP Product overview: X93256WV14IZ-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 12.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X93256WV14IZ-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X93256WV14IZ-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X93256WV14IZ-2.7T1
Digital Potentiometers X93256WV14IZ-2.7T1
Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP

Digital Potentiometer 12.5k Ohm 2 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X93256WV14IZ-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X93256WV14IZ-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X93256WV14IZ-2.7T1
IC DGT POT 12.5KOHM 32TP 14TSSOP

IC DGT POT 12.5KOHM 32TP 14TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X93256WV14IZ-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X93256WV14IZ-2.7T1
Data Acquisition - Digital Potentiometers X93256WV14IZ-2.7T1
IC DGT POT 12.5KOHM 32TP 14TSSOP

IC DGT POT 12.5KOHM 32TP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X93256WV14IZ-2.7T1-ND 972892-X93256WV14IZ-2.7T1 717-X93256WV14IZ-2.7T1 X93256WV14IZ-2.7T1 X93256WV14IZ-2.7T1 X93256WV14IZ-2.7T1
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 12.5KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 12500 ohms 12500 ohms 12500 ohms 12500 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details