The X9418WS24I is a dual digitally controlled potentiometer from Quarktwin Technology Ltd., designed for low noise and low power applications. It features a 2-wire serial interface and allows for direct read/write/transfer of wiper positions, with the capability to store up to four positions per potentiometer. The device operates with power supply voltages ranging from 2.7V to 5.5V for both VCC and V+, and from -2.7V to -5.5V for V-. It is suitable for battery-operated applications due to its low standby current of less than 1µA. This potentiometer has a resistance value of 10kΩ and offers a resolution of 64 taps for each potentiometer. It is available in a 24-lead SOIC package and is RoHS compliant. The X9418WS24I is noted for its high reliability, with an endurance of 100,000 data changes per bit per register and a data retention period of up to 100 years. It can be utilized in various applications, including control, parameter adjustments, and signal processing.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281301-X9418WS24I
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: X9418
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40
Dual Digitally Controlled Potentiometers | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9418WS24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418WS24I can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 64TAP 24SOIC
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1281301-X9418WS24I | 717-X9418WS24I | X9418WS24I | X9418WS24I |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9418WS24I | Dual 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % |