Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
IC DGTL POT 10KOHM 64TAP 24TSSOP
IC DGTL POT 10KOHM 64TAP 24TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9409WV24Z-2.7-ND | X9409WV24Z-2.7 | X9409WV24Z-2.7 | X9409WV24Z-2.7 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |