Renesas Electronics Corporation Quad Digitally Controlled (XDCP™) Potentiometers X9408WV24Z-2.7T1

Description
The X9408 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four non-volatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Datasheet
Description
The X9408 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four non-volatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled (XDCP™) Potentiometers - X9408WV24Z-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled (XDCP™) Potentiometers
X9408WV24Z-2.7T1
Quad Digitally Controlled (XDCP™) Potentiometers X9408WV24Z-2.7T1
The X9408 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four non-volatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The X9408 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and four non-volatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of the default data register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - X9408WV24Z-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9408WV24Z-2.7T1
Data Acquisition - Digital Potentiometers X9408WV24Z-2.7T1
IC DGTL POT 10KOHM 64TAP 24TSSOP

IC DGTL POT 10KOHM 64TAP 24TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9408WV24Z-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9408WV24Z-2.7T1
Digital Potentiometers X9408WV24Z-2.7T1
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9408WV24Z-2.7T1 X9408WV24Z-2.7T1 X9408WV24Z-2.7T1
Product Name Quad Digitally Controlled (XDCP™) Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details