Renesas Electronics Corporation 50KOHM Digital Potentiometer X9317US8I

Description
IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9317US8I
50KOHM Digital Potentiometer 717-X9317US8I
IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8I can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9317US8I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317US8I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - X9317US8I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317US8I-ND
Digital Potentiometers X9317US8I-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317US8I
903497-X9317US8I
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317US8I 903497-X9317US8I
Manufacturer: Renesas Electronics America Win Source Part Number: 903497-X9317US8I Series: XDCP™ Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: X9317 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 903497-X9317US8I
Series: XDCP™
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X9317
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317US8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317US8I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317US8I
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9317US8I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317US8I
Data Acquisition - Digital Potentiometers X9317US8I
IC DGTL POT 50KOHM 100TAP 8SOIC

IC DGTL POT 50KOHM 100TAP 8SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9317US8I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317US8I
Digital Potentiometers X9317US8I
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9317US8I X9317US8I-ND 903497-X9317US8I X9317US8I X9317US8I X9317US8I
Product Name 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9317US8I Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details