Renesas Electronics Corporation Digital Potentiometers X9317UV8I-2.7

Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9317UV8I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9317UV8I-2.7-ND
Digital Potentiometers X9317UV8I-2.7-ND
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now
Digital Potentiometer - 717-X9317UV8I-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-X9317UV8I-2.7
Digital Potentiometer 717-X9317UV8I-2.7
DIGITAL POT, 1 FUNC, 5 Product overview: X9317UV8I-2.7 from Xicor-Division of Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317UV8I-2.7 can be used for catalog matching and distributor lookup.

DIGITAL POT, 1 FUNC, 5 Product overview: X9317UV8I-2.7 from Xicor-Division of Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317UV8I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317UV8I-2.7
131445-X9317UV8I-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317UV8I-2.7 131445-X9317UV8I-2.7
Manufacturer: Intersil Win Source Part Number: 131445-X9317UV8I-2.7 Packaging: Tube/Rail Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 131445-X9317UV8I-2.7
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9317UV8I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9317UV8I-2.7
Data Acquisition - Digital Potentiometers X9317UV8I-2.7
IC DGTL POT 50KOHM 100TAP 8TSSOP

IC DGTL POT 50KOHM 100TAP 8TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9317UV8I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UV8I-2.7
Digital Potentiometers X9317UV8I-2.7
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9317UV8I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317UV8I-2.7
Digital Potentiometers X9317UV8I-2.7
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317UV8I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317UV8I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317UV8I-2.7
DIGITAL POT, 1 FUNC, 5

DIGITAL POT, 1 FUNC, 5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number X9317UV8I-2.7-ND 717-X9317UV8I-2.7 131445-X9317UV8I-2.7 X9317UV8I-2.7 X9317UV8I-2.7 X9317UV8I-2.7
Product Name Digital Potentiometers Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9317UV8I-2.7 Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP 8-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data