Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9400WS24 X9400WS24

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281276-X9400WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: X9400 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281276-X9400WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: X9400 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9400WS24
1281276-X9400WS24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9400WS24 1281276-X9400WS24
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281276-X9400WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: X9400 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 64 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281276-X9400WS24
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: X9400
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V
Taps per POT: 64
Resistance - Wiper (Ohms): 40

Buy Now
Low-Power 10KOHM Digital Potentiometer - 717-X9400WS24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 10KOHM Digital Potentiometer
717-X9400WS24
Low-Power 10KOHM Digital Potentiometer 717-X9400WS24
Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9400WS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9400WS24 can be used for catalog matching and distributor lookup.

Low Noise/Low Power/SPI Bus | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9400WS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9400WS24 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9400WS24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9400WS24
Data Acquisition - Digital Potentiometers X9400WS24
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9400WS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9400WS24
Digital Potentiometers X9400WS24
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281276-X9400WS24 717-X9400WS24 X9400WS24 X9400WS24
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9400WS24 Low-Power 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details