The X9408YS24-2.7 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS package. Each potentiometer includes 64 resistive taps and can be configured as a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control and signal processing. The device operates with a supply voltage range of 2.7V to 5.5V and has a typical wiper resistance of 40Ω at 5V. It includes four non-volatile data registers for storing wiper positions, ensuring data retention for up to 100 years, and supports a 2-wire serial interface for communication. The X9408YS24-2.7 is available in a 24-lead SOIC package and is RoHS compliant. Its low standby current of less than 1µA and high endurance of 100,000 data changes per bit per register enhance its reliability for long-term use.
IC DGTL POT 2.5KOHM 64TAP 24SOIC
Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9408YS24-2.7 | X9408YS24-2.7 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |