Win Source Part Number: 1030864-X9418WP24I-2
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 2
Standard Package: 16
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: ±2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.600", 15.24mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9418
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-PDIP Product overview: X9418WP24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9418WP24I-2.7 can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 64TAP 24DIP
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 24-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1030864-X9418WP24I-2.7 | 717-X9418WP24I-2.7 | X9418WP24I-2.7 | X9418WP24I-2.7 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | ThroughHole | 24-DIP (0.600", 15.24mm) | ThroughHole | ThroughHole |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % |