Renesas Electronics Corporation Digital Potentiometers X9410WP24-2.7

Description
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP
Description
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The X9410WP24-2.7 is a dual digitally controlled potentiometer featuring two potentiometers per package, each with a resolution of 64 taps. It utilizes an SPI serial interface for direct read/write access to wiper positions and can store up to four positions per potentiometer in nonvolatile EEPROM memory. The device operates with power supply voltages ranging from 2.7V to 5.5V for VCC and V+ and -2.7V to -5.5V for V-. It has a low standby current of less than 1µA and boasts high reliability with an endurance of 100,000 data changes per bit per register and a data retention period of 100 years. The X9410WP24-2.7 is available in a 24-lead plastic DIP package and is RoHS compliant. This product is suitable for applications requiring precise control and parameter adjustments in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The X9410WP24-2.7 is a dual digitally controlled potentiometer featuring two potentiometers per package, each with a resolution of 64 taps. It utilizes an SPI serial interface for direct read/write access to wiper positions and can store up to four positions per potentiometer in nonvolatile EEPROM memory. The device operates with power supply voltages ranging from 2.7V to 5.5V for VCC and V+ and -2.7V to -5.5V for V-. It has a low standby current of less than 1µA and boasts high reliability with an endurance of 100,000 data changes per bit per register and a data retention period of 100 years. The X9410WP24-2.7 is available in a 24-lead plastic DIP package and is RoHS compliant. This product is suitable for applications requiring precise control and parameter adjustments in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9410WP24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9410WP24-2.7
Digital Potentiometers X9410WP24-2.7
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps SPI Interface 24-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9410WP24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9410WP24-2.7
Data Acquisition - Digital Potentiometers X9410WP24-2.7
IC DGTL POT 10KOHM 64TAP 24DIP

IC DGTL POT 10KOHM 64TAP 24DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9410WP24-2.7 X9410WP24-2.7
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Temperature Coefficient 50 ±ppm/°C
View Details