Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WS24 X9409WS24

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281293-X9409WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±30 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X9409 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 50
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281293-X9409WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±30 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X9409 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WS24
1281293-X9409WS24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WS24 1281293-X9409WS24
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281293-X9409WS24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±30 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X9409 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 5V Taps per POT: 64 Resistance - Wiper (Ohms): 50

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281293-X9409WS24
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±30 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: X9409
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): 5V
Taps per POT: 64
Resistance - Wiper (Ohms): 50

Buy Now
Quad 10KOHM Digital Potentiometer - 717-X9409WS24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 10KOHM Digital Potentiometer
717-X9409WS24
Quad 10KOHM Digital Potentiometer 717-X9409WS24
Quad Digitally Controlled Potentiometers | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9409WS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409WS24 can be used for catalog matching and distributor lookup.

Quad Digitally Controlled Potentiometers | IC DGTL POT 10KOHM 64TAP 24SOIC Product overview: X9409WS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9409WS24 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9409WS24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9409WS24
Data Acquisition - Digital Potentiometers X9409WS24
IC DGTL POT 10KOHM 64TAP 24SOIC

IC DGTL POT 10KOHM 64TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9409WS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9409WS24
Digital Potentiometers X9409WS24
Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC

Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1281293-X9409WS24 717-X9409WS24 X9409WS24 X9409WS24
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9409WS24 Quad 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details