Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
1500
2000
2500
3000
3500
4000
4300
4350
4400
4450
4500
4550
4590
4600
4610
4620
4630
4640
4650
4651
4652
4653
4654
4655
4656
4657
4658
4659
4660
4661
4662
4670
4680
4690
4700
4710
4720
4750
4800
4850
4900
4950
5000
5409
| Product Name | Notes |
|---|---|
| 1.00 mm Mini Edge Card Skt Vertical | |
| 1.00 mm Tiger Beam Cost-Effective Single | |
| 1.00 mm Zero Insertion Force Flat Flexib | |
| 2.00 mm Mini Edge Card Connector Vertica | |
| 2.00 mm Shrouded Variable Stack Height T | |
| Board-to-Board / Mezzanine Connector | |
| Circuit Board Hardware - PCB Economy Min | |
| Connector | |
| D-Sub Connector | |
| Dsub Connector | |
| EDSFF, OCP 3.0,Mini Cool Edge 0.60mm 140 | |
| EDSFF, OCP 3.0,Mini Cool Edge 0.60mm 168 | |
| EDSFF,Mini Cool Edge 0.60mm 56 signal pi | |
| EDSFF,Mini Cool Edge 0.60mm 84 signal pi | |
| Gen Z,EDSFF,Mini Cool Edge 0.60mm 56 sig | |
| Gen Z,Mini Cool Edge 0.60mm 140 signal p | |
| Gen Z,Mini Cool Edge 0.60mm 56 signal pi | |
| Mil/Aero D-Sub Connector | |
| Mini CoolEdge 0.6mm,140S' Vertical | |
| Mini CoolEdge 0.6mm,140S,OCP'Strad dle Mo | |
| Mini CoolEdge 0.6mm,168S,OCPStradd le Mou | |
| Mini CoolEdge 0.6mm,56S,1*1' Orthogonal | |
| Mini CoolEdge 0.6mm,56S,1*4' Orthogonal | |
| Mini CoolEdge 0.6mm,56SVertical | |
| Mini CoolEdge 0.6mm,84S Vertical | |
| Mini CoolEdge 0.6mm,84S', Right Angle | |
| OCP 3.0,Mini Cool Edge 0.60mm 140 signal | |
| OCP 3.0,Mini Cool Edge 0.60mm 168 signal |
| << Prev | Next >> |