Samtec Inc. Dual Electronic Connector MEC1-170-02-S-D-A

Description
CONN EDGE DUAL FML 140POS 0.039 Product overview: MEC1-170-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-170-02-S-D- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN EDGE DUAL FML 140POS 0.039 Product overview: MEC1-170-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-170-02-S-D- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Electronic Connector
303-MEC1-170-02-S-D-A
Dual Electronic Connector 303-MEC1-170-02-S-D-A
CONN EDGE DUAL FML 140POS 0.039 Product overview: MEC1-170-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-170-02-S-D- A can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 140POS 0.039 Product overview: MEC1-170-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-170-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - MEC1-170-02-S-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-170-02-S-D-A
Pin & Socket Connectors MEC1-170-02-S-D-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 983200-MEC1-170-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
983200-MEC1-170-02-S-D-A
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 983200-MEC1-170-02-S-D-A
Win Source Part Number: 983200-MEC1-170-02-S -D-A Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC1 Number of Positions: 140 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide Contact Type: Loop Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 1 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8122 Base Product Number: MEC1-170

Win Source Part Number: 983200-MEC1-170-02-S-D-A
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MEC1
Number of Positions: 140
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 1
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8122
Base Product Number: MEC1-170

Buy Now Datasheet
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec - 11P5212 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec
11P5212
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec 11P5212
CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Card Edge Skt 140 Pos 1Mm Sldr St Smd Samtec - 38AH0830 - Newark, An Avnet Company
Chicago, IL, United States
Conn Card Edge Skt 140 Pos 1Mm Sldr St Smd Samtec
38AH0830
Conn Card Edge Skt 140 Pos 1Mm Sldr St Smd Samtec 38AH0830
CONN CARD EDGE SKT 140 POS 1MM SLDR ST SMD

CONN CARD EDGE SKT 140 POS 1MM SLDR ST SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-MEC1-170-02-S-D-A MEC1-170-02-S-D-A 983200-MEC1-170-02-S-D-A 11P5212 38AH0830
Product Name Dual Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec Conn Card Edge Skt 140 Pos 1Mm Sldr St Smd Samtec
Gender Female / Jack
Termination Solder Solder Solder
Voltage Rating 300 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details