Samtec Inc. Pin & Socket Connectors MEC1-150-02-F-D-A

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-150-02-F-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-150-02-F-D-A
Pin & Socket Connectors MEC1-150-02-F-D-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec - 91R0230 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
91R0230
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec 91R0230
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 100Pos, Smd Rohs Compliant Samtec - 69AJ9745 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd Rohs Compliant Samtec
69AJ9745
Card Edge Conn, Dual Side, 100Pos, Smd Rohs Compliant Samtec 69AJ9745
CARD EDGE CONN, DUAL SIDE, 100POS, SMD ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 100POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-150-02-F-D-A 91R0230 69AJ9745
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec Card Edge Conn, Dual Side, 100Pos, Smd Rohs Compliant Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connectors - 1706973 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details