CONN EDGE DUAL FMALE 60POS 0.039 Product overview: MEC1-130-02-F-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-130-02-F-D-
1.00 mm Mini Edge Card Skt Vertical
Manufacturer: Samtec Inc.
Win Source Part Number: 1334136-MEC1-130-02-
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tube
Number of Positions: 60
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 16
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MEC1-130-02-F-D-A-ND
Base Product Number: MEC1-130
RoHS Status: ROHS3 Compliant
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-MEC1-130-02-F-D-A | MEC1-130-02-F-D-A | 1334136-MEC1-130-02-F-D-A | 79R8997 |
| Product Name | Dual Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 300 volts | |||
| Current Rating | 2.2 amps |