1.00 mm Mini Edge Card Skt Vertical
Samtec MEC1-120-02-L-D-A Edge Connector
Samtec MEC1-120-02-L-D-A Edge Connector
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 40POS, SMD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-120-02-L-D-A | 7676916P | 7676916 | 76J7048 | 68AJ1806 |
| Product Name | Pin & Socket Connectors | Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec | Card Edge Conn, Dual Side, 40Pos, Smd Rohs Compliant Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Straight | Straight | |||
| Category | Card Edge Connector |