Samtec Inc. Pin & Socket Connectors MEC1-108-02-S-D-A

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-108-02-S-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-108-02-S-D-A
Pin & Socket Connectors MEC1-108-02-S-D-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1056785-MEC1-108-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1056785-MEC1-108-02-S-D-A
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1056785-MEC1-108-02-S-D-A
Win Source Part Number: 1056785-MEC1-108-02- S-D-A Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC1 Number of Positions: 16 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide Contact Type: Loop Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 43 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): HSEC8-110-01-S-DV-A; MEC8-110-02-L-DV-A; HSEC8-110-01-SM-DV-A ; 10056847-103LF; RBB06DHFR; GCE10DHRNMEC110802SD A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8116,MEC110802SDA Base Product Number: MEC1-108

Win Source Part Number: 1056785-MEC1-108-02-S-D-A
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MEC1
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 43
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): HSEC8-110-01-S-DV-A; MEC8-110-02-L-DV-A; HSEC8-110-01-SM-DV-A; 10056847-103LF; RBB06DHFR; GCE10DHRNMEC110802SDA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8116,MEC110802SDA
Base Product Number: MEC1-108

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-MEC1-108-02-S-D-A
Dual Electronic Connector 303-MEC1-108-02-S-D-A
CONN EDGE DUAL FMALE 16POS 0.039 Product overview: MEC1-108-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-108-02-S-D- A can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 16POS 0.039 Product overview: MEC1-108-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-108-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec - 11P5206 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec
11P5206
Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec 11P5206
CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-108-02-S-D-A 1056785-MEC1-108-02-S-D-A 303-MEC1-108-02-S-D-A 11P5206
Product Name Pin & Socket Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector Card Edge Conn, Dual Side, 16Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Termination Solder Solder Solder
Mounting SMD (SMT) Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5C-9622 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers