1.00 mm Mini Edge Card Skt Vertical
CONN EDGE DUAL FMALE 16POS 0.039 Product overview: MEC1-108-02-S-D-NP-A
Manufacturer: Samtec Inc.
Win Source Part Number: 926926-MEC1-108-02-S
Series: MEC1
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: MEC1-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN EDGE DUAL FMALE 16POS 0.039
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-108-02-S-D-NP-A-K-TR | 303-MEC1-108-02-S-D-NP-A-K-TR | 926926-MEC1-108-02-S-D-NP-A-K-TR | MEC1-108-02-S-D-NP-A-K-TR |
| Product Name | Pin & Socket Connectors | Dual Electronic Connector | Card Edge Connectors - Edgeboard Connectors - MEC1-108-02-S-D-NP-A-K-TR | Edgeboard Connectors |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 300 volts |