Samtec Inc. Pin & Socket Connectors MEC1-105-02-S-D-NP-A

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-105-02-S-D-NP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-105-02-S-D-NP-A
Pin & Socket Connectors MEC1-105-02-S-D-NP-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec - 51R1854 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec
51R1854
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec 51R1854
CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.58mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.58mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC1-105-02-S-D-NP-A 51R1854
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details