Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1500 2000 2500 3000 3500 4000 4300 4350 4400 4450 4500 4550 4590 4600 4610 4620 4630 4640 4648 4649 4650 4651 4652 4653 4654 4655 4656 4657 4658 4659 4660 4670 4680 4690 4700 4710 4720 4750 4800 4850 4900 4950 5000 5409
Product Name Notes
CONN JACK FMALE MINI DIN 7P SLDR
CONNECTOR, MINI DIN JACK
Connector
D SUB CONN
D-Sub Connector
DSUB 25 M PCB R/A SOD A/B B/L
DSUB 50 M STR SOLDER 4-40 ZINC
DSUB 50F PCB STR TIN PLATED
DSUB 50F STR SOD STD OFF ZN
Dsub Connector
Electronic Component
Harsh D-sub, IP67, 16W2, Pin Connector,
Harsh D-sub, IP67, 16W2, Socket Connecto
Industrial D-Sub Connector, 25 contacts
Industrial D-Sub Connector, 29 contacts
Industrial D-Sub Connector, 37 contacts
Industrial D-Sub Connector, 50 contacts
Industrial D-Sub Connector, 9 contacts
Industrial D-Sub Connector
IP67 D-sub connector, Right angle pin co
IP67 D-sub connector, Solder cup socket
IP67 Filtered D-sub connector, Right ang
MDBseriesJackSocket
NGSFF 0.5mm,268S' Orthogonal,1*4
NGSFF 0.5mm,67S Vertical
NGSFF 0.5mm,67S'Orthogonal ,1*1
NGSFF 0.5mm,67S, Vertical
NGSFF0.5mm,67sRight Angle
RggdD-sub9pinPinType
RggdD-sub9pinSocketT ype
Rugged D sub, 26 pin high density, verti
Rugged D sub, 9 pin, vertical
Rugged D sub, 9 socket, right angle, all
Rugged D sub, Gen 2, 15 pin, solder cup
Rugged D sub, Gen 2, 15 pin, vertical
Rugged D sub, Gen 2, 15 socket, solder c
Rugged D sub, Gen 2, 15 socket, vertical
Rugged D sub, Gen 2, 26 pin, vertical
Rugged D sub, Gen 2, 9 pin, solder cup
Rugged D sub, Gen 2, 9 pin, vertical
Rugged D sub, Gen 2, 9 socket, solder cu
Rugged D-sub, 15pin, Pin Type
Rugged D-sub, 9pin, Pin Type
Rugged D-sub, 9pin, Socket Type
Rugged D-sub,26pin, Pin Type
Standard Density D-Sub Connector, Size 2
Standard Density D-Sub Connector

<< Prev Next >>