Samtec Inc. Pin & Socket Connectors MEC1-105-02-S-D-RA1-SL

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-105-02-S-D-RA1-SL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-105-02-S-D-RA1-SL
Pin & Socket Connectors MEC1-105-02-S-D-RA1-SL
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec - 85T5523 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec
85T5523
Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec 85T5523
CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC1-105-02-S-D-RA1-SL 85T5523
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 10Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details