Samtec Inc. Pin & Socket Connectors MEC1-160-02-L-D-RA1-SL

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-160-02-L-D-RA1-SL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-160-02-L-D-RA1-SL
Pin & Socket Connectors MEC1-160-02-L-D-RA1-SL
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec - 85T5554 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
85T5554
Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec 85T5554
CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC1-160-02-L-D-RA1-SL 85T5554
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 201V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details