Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
1500
2000
2500
3000
3500
4000
4300
4350
4400
4450
4500
4550
4590
4600
4610
4620
4630
4640
4645
4646
4647
4648
4649
4650
4651
4652
4653
4654
4655
4656
4657
4660
4670
4680
4690
4700
4710
4750
4800
4850
4900
4950
5000
5409
| Product Name | Notes |
|---|---|
| 1.00 mm Mini Edge Card Skt With Guides | |
| 26482 SERIES CONNECTOR | |
| Ceres, Others (MAB), 10A, 04 Pins, Overm | |
| Ceres, Others (MAB), Plastic, 10A, 04 pi | |
| Connector | |
| Connectors | |
| HERMETICS - RECTANGULAR CONN | |
| MA-141-005-261-7200- R28 | |
| MA-141-006-261-04WF | |
| MA-141-006-261-A005M | |
| MA-181-006-433-A0400 | |
| MA-1F1-002-325-0000- X12 | |
| MA-211-006-000-0000- LW5 | |
| MA-211-006-000-0000- LW6 | |
| MA-231-004-161-A661H -96M | |
| MA-231-006-125-ABC00 | |
| MA-231-018-161-ABCW3 | |
| MA-241-016-261-ALCWQ | |
| MA-241-018-213-A0000 -RG2 | |
| MA-241-018-261-A00W3 | |
| MA-241-024-213-0000- EM1 | |
| MA-241-038-223-A0000 | |
| MA-2D1-024-323-ABC00 | |
| MA-2F1-004-325-A5200 | |
| MA-2F1-006-325-0000- X08 | |
| MA-2F1-008-000-0000- GA5 | |
| MA-2F1-008-325-0000- X13 | |
| MA-2F1-010-325-A5200 | |
| Micro-Strip Cable Connector | |
| Micro-Strip Vertical and Right Angle Pla |
| << Prev | Next >> |