Samtec Inc. Pin & Socket Connectors MEC1-120-02-L-D-RA1-SL

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-120-02-L-D-RA1-SL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-120-02-L-D-RA1-SL
Pin & Socket Connectors MEC1-120-02-L-D-RA1-SL
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec - 85T5534 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec
85T5534
Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec 85T5534
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connector, 40 Contact(S), 2 Row(S), Female, Right Angle, 0.039 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec - 05AK0699 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector, 40 Contact(S), 2 Row(S), Female, Right Angle, 0.039 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec
05AK0699
Card Edge Connector, 40 Contact(S), 2 Row(S), Female, Right Angle, 0.039 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec 05AK0699
CARD EDGE CONNECTOR, 40 CONTACT(S), 2 ROW(S), FEMALE, RIGHT ANGLE, 0.039 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

CARD EDGE CONNECTOR, 40 CONTACT(S), 2 ROW(S), FEMALE, RIGHT ANGLE, 0.039 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-120-02-L-D-RA1-SL 85T5534 05AK0699
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec Card Edge Connector, 40 Contact(S), 2 Row(S), Female, Right Angle, 0.039 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1845-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers