Samtec Inc. IC & Component Sockets MEC1-130-02-L-D-LC

Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet
Description
1.00 mm Zero Insertion Force Flat Flexib
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
MEC1-130-02-L-D-LC
IC & Component Sockets MEC1-130-02-L-D-LC
1.00 mm Zero Insertion Force Flat Flexib

1.00 mm Zero Insertion Force Flat Flexib

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-MEC1-130-02-L-D-LC
Dual Electronic Connector 303-MEC1-130-02-L-D-LC
CONN EDGE DUAL FMALE 60POS 0.039 Product overview: MEC1-130-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-130-02-L-D- LC can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 60POS 0.039 Product overview: MEC1-130-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-130-02-L-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - MEC1-130-02-L-D-LC - 926928-MEC1-130-02-L-D-LC - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MEC1-130-02-L-D-LC
926928-MEC1-130-02-L-D-LC
Card Edge Connectors - Edgeboard Connectors - MEC1-130-02-L-D-LC 926928-MEC1-130-02-L-D-LC
Manufacturer: Samtec Inc. Win Source Part Number: 926928-MEC1-130-02-L -D-LC Series: MEC1 Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black Package: Tube Mounting: Surface Mount Family Name: MEC1-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 926928-MEC1-130-02-L-D-LC
Series: MEC1
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Package: Tube
Mounting: Surface Mount
Family Name: MEC1-130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Card Edge Connectors - Edgeboard Connectors - MEC1-130-02-L-D-LC - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
MEC1-130-02-L-D-LC
Card Edge Connectors - Edgeboard Connectors MEC1-130-02-L-D-LC
CONN EDGE DUAL FMALE 60POS 0.039

CONN EDGE DUAL FMALE 60POS 0.039

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-130-02-L-D-LC 303-MEC1-130-02-L-D-LC 926928-MEC1-130-02-L-D-LC MEC1-130-02-L-D-LC
Product Name IC & Component Sockets Dual Electronic Connector Card Edge Connectors - Edgeboard Connectors - MEC1-130-02-L-D-LC Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Termination Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details