Manufacturer: Samtec Inc.
Win Source Part Number: 1334085-MEC1-108-02-
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tube
Number of Positions: 16
Pitch: 0.039" (1.00mm)
Color: Black
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 43
Mounting: Surface Mount
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: MEC1-108
RoHS Status: ROHS3 Compliant
1.00 mm Mini Edge Card Skt Vertical
CONN EDGE DUAL FMALE 16POS 0.039 Product overview: MEC1-108-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-108-02-F-D can be used for catalog matching and distributor lookup.
1.00 mm Mini Edge Card Socket, Vertical RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334085-MEC1-108-02-F-D | MEC1-108-02-F-D | 303-MEC1-108-02-F-D | 40AC1905 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Pin & Socket Connectors | Dual Electronic Connector | 1.00 Mm Mini Edge Card Socket, Vertical Rohs Compliant Samtec |
| Connector Type | Card Edge Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface Mount |