Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1500 2000 2500 3000 3500 4000 4300 4350 4400 4450 4500 4550 4600 4610 4620 4630 4640 4650 4652 4653 4654 4655 4656 4657 4658 4659 4660 4661 4662 4663 4664 4670 4680 4690 4700 4710 4720 4750 4800 4850 4900 4950 5000 5409
Product Name Notes
.050 EXTreme LPHPower 30 Amp Signal/Powe
.050 Mini Edge Card Connector, Vertical
0.635 mm Mixed Technology High-Speed Skt
0.80 mm Mini Edge Card Connector Vertica
0.80 mm SFP+ Edge Card Connector
0081A0342 REV E
1.00 mm Flex Stack, Flexible Micro Board
3M Scotchlok Butt Connector Heatshrink
Board-to-Board / Mezzanine Connector
Circle Hex Connector
Connector Accessory
CONNECTOR ASSY 4 POS PLUG
CONNECTOR, MODULAR JACK, GANGED
Connector
Connectors
Electronic Component
Fiber Optic Connector
Gen Z, EDSFF,Mini Cool Edge 0.60mm 84 si
Infinity Blind Mating Connector
Integrated Magnetics RJ45 Connector
MF-000-007-000-0000- F79
Micro Connector
Mini Edge Card Connector
MINI FAKRA RIGHT ANGLE PLUG, 4P UP SILVE
Mixed Density Blind Mating Connector
MK-152-004-325-220S- 0B7
MK-172-021-175-220S
MK-212-021-123-2200
MK-222-015-223-2200
RggdHDMIVT
Rugged HDMI, Right Angle
Rugged HDMI, Type A, Right Angle on PCB
Rugged HDMI, Type A, Right Angle
Rugged HDMI, Type A, Vertical
Slim Body Double-Row IDC Male Assemblies
Vertical Plated Thru Hole PCB Metal Conn

<< Prev Next >>