1.00 mm Mini Edge Card Skt Vertical
CARD EDGE CONN, DUAL SIDE, 60POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-130-02-F-D-EM2 | 85T5537 |
| Product Name | Pin & Socket Connectors | Card Edge Conn, Dual Side, 60Pos; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector |