Samtec Inc. Pin & Socket Connectors MEC1-120-02-L-D-EM2

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-120-02-L-D-EM2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-120-02-L-D-EM2
Pin & Socket Connectors MEC1-120-02-L-D-EM2
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec - 85T5533 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec
85T5533
Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec 85T5533
CARD EDGE CONN, DUAL SIDE, 40POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Edge Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MEC1-120-02-L-D-EM2 85T5533
Product Name Pin & Socket Connectors Card Edge Conn, Dual Side, 40Pos; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products