Samtec Inc. Pin & Socket Connectors MEC1-120-02-L-D-A-K-TR

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-120-02-L-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-120-02-L-D-A-K-TR
Pin & Socket Connectors MEC1-120-02-L-D-A-K-TR
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: Samtec Inc. Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: MEC1 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Card Type: Non Specified - Dual Edge Product Status: Active Gender: Female Card Thickness: 0.062" (1.57mm) Features: Board Guide, Pick and Place

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: MEC1
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Card Type: Non Specified - Dual Edge
Product Status: Active
Gender: Female
Card Thickness: 0.062" (1.57mm)
Features: Board Guide, Pick and Place

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-MEC1-120-02-L-D-A-K-TR
Dual Electronic Connector 303-MEC1-120-02-L-D-A-K-TR
CONN EDGE DUAL FMALE 40POS 0.039 Product overview: MEC1-120-02-L-D-A-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-120-02-L-D- A-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 40POS 0.039 Product overview: MEC1-120-02-L-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-120-02-L-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec - 96AH1228 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec
96AH1228
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec 96AH1228
CARD EDGE CONN, DUAL SIDE, 40POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec - 54AJ5329 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec
54AJ5329
Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec 54AJ5329
CARD EDGE CONN, DUAL SIDE, 40POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-120-02-L-D-A-K-TR 303-MEC1-120-02-L-D-A-K-TR 96AH1228
Product Name Pin & Socket Connectors Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Dual Electronic Connector Card Edge Conn, Dual Side, 40Pos, Smt; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector
Gender Female / Jack
Termination Solder Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Coaxial Connectors - 2138222 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details