Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm,Storage and Server connector ,EDSFF,1x4, Gen 4+, Press-fit, Orthogonal, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Cool Edge Connectors, part number ME2005602311041
Mini CoolEdge 0.6mm,56S,1*4' Orthogonal
"56 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Natural"
CARD EDGE CONN, DUAL SIDE, 56 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ME2005602311041 | ME2005602311041 | 609-ME2005602311041-ND | 64AH2358 |
| Product Name | Mini Cool Edge 0.60mm | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 56 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions |
| Geometry | Right Angle | Right Angle | ||
| Termination | Press-Fit | |||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps | |||
| Connector Type | Card Edge Connector | Card Edge Connector |