The Card Edge Connector, Dual Side, 40Pos, SMD (part number 79R8996) is designed for surface mount applications with a card thickness of 1.57 mm. It features 40 contacts and is constructed with a black LCP insulator and BeCu contacts, available with either tin or gold plating over nickel. The connector supports a current rating of 2.2 A per pin and a voltage rating of 300 VAC, with an operating temperature range from -55°C to +125°C. This connector is RoHS compliant and is lead-free solderable, with a maximum lead coplanarity of 0.10 mm for smaller positions and 0.15 mm for larger ones. It is optimized for 50Ω applications but may also perform adequately in 75Ω configurations. The connector is compatible with a 1.60 mm card and offers optional alignment pins for improved mating accuracy.
1.00 mm Mini Edge Card Skt Vertical
Samtec MEC1-120-02-F-D-A Edge Connector
Samtec MEC1-120-02-F-D-A Edge Connector
Card Edge & Backplane Connector, MEC1 Series, Card Edge, Receptacle, 38, 1 mm, Surface Mount RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 40POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 40POS 0.039
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-120-02-F-D-A | 1801437 | 69W9845 | 79R8996 | MEC1-120-02-F-D-A |
| Product Name | Pin & Socket Connectors | Edge Connectors | Card Edge & Backplane Connector, Mec1 Series, Card Edge, Receptacle, 38, 1 Mm, Surface Mount Rohs Compliant Samtec | Card Edge Conn, Dual Side, 40Pos, Smd; Card Edge Connector Type Samtec | Edgeboard Connectors |
| Category | Card Edge Connector | ||||
| Gender | Male / Plug; Female / Jack | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount |