Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 196 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1019610101011.
"196 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
Connector
CARD EDGE CONN, DUAL SIDE, 196POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:196 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ME1019610101011 | 609-ME1019610101011-ND | ME1019610101011 | 31AJ9024 |
| Product Name | Mini Cool Edge 0.60mm | Edgeboard Connectors | Card Edge Conn, Dual Side, 196Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 29 volts | |||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |