Amphenol Corporation Mini Cool Edge 0.60mm ME1022410103011

Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 224 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1022410103011.
Request a Quote Datasheet
Description
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 224 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1022410103011.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Cool Edge 0.60mm - ME1022410103011 - Amphenol Communications Solutions
Nashua, NH, United States
Mini Cool Edge 0.60mm
ME1022410103011
Mini Cool Edge 0.60mm ME1022410103011
Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 224 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1022410103011.

Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 224 signal pins, SMT, Vertical, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Mini-Cool Edge Connectors, part number ME1022410103011.

Supplier's Site Datasheet
Edgeboard Connectors - 609-ME1022410103011-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-ME1022410103011-ND
Edgeboard Connectors 609-ME1022410103011-ND
"224 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"224 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Dual Side, 224Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions - 31AJ9025 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 224Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
31AJ9025
Card Edge Conn, Dual Side, 224Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions 31AJ9025
CARD EDGE CONN, DUAL SIDE, 224POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:224 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 224POS, SMT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:224 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ME1022410103011 609-ME1022410103011-ND ME1022410103011 31AJ9025
Product Name Mini Cool Edge 0.60mm Edgeboard Connectors Card Edge Conn, Dual Side, 224Pos, Smt; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector Card Edge Connector
Termination Surface Mount Solder
Voltage Rating 29 volts
Current Rating 1.1 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details