Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
MEC1-110-02-L-D-NP -- IC & COMPONENT SOCKETS
Samtec Inc.
IC & Component Sockets
MEC1-110-02-L-D-NP
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote
Email Supplier
Description
1.00 mm Tiger Beam Cost-Effective Single
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
MEC1-110-02-L-D-NP
IC & Component Sockets
MEC1-110-02-L-D-NP
1.00 mm Tiger Beam Cost-Effective Single
1.00 mm Tiger Beam Cost-Effective Single
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
MEC1-110-02-L-D-NP
Product Name
IC & Component Sockets
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
PIC Wire & Cable
Coaxial Adaptor - 50 Ohm, "N" Type Jack to Jack
110185
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
1000 volts
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 8 Pin Right Angle Pogo Pin
Specs
Geometry
Right Angle
View Details
TE Connectivity
Mechanical Connectors
009272-000
Specs
Mounting
Shear Bolt
View Details
kTB Solutions
Cable Connectors
NCP-FRB-086-2
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details