Samtec Inc. Pin & Socket Connectors MEC1-120-02-S-D-A-K-TR

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-120-02-S-D-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-120-02-S-D-A-K-TR
Pin & Socket Connectors MEC1-120-02-S-D-A-K-TR
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-MEC1-120-02-S-D-A-K-TR
Dual Electronic Connector 303-MEC1-120-02-S-D-A-K-TR
CONN EDGE DUAL FMALE 40POS 0.039 Product overview: MEC1-120-02-S-D-A-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-120-02-S-D- A-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 40POS 0.039 Product overview: MEC1-120-02-S-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-120-02-S-D-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - MEC1-120-02-S-D-A-K-TR - 926927-MEC1-120-02-S-D-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MEC1-120-02-S-D-A-K-TR
926927-MEC1-120-02-S-D-A-K-TR
Card Edge Connectors - Edgeboard Connectors - MEC1-120-02-S-D-A-K-TR 926927-MEC1-120-02-S-D-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 926927-MEC1-120-02-S -D-A-K-TR Series: MEC1 Operating Temperature Range: -55°C ~ 125°C Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black Package: Reel - TR Mounting: Surface Mount Family Name: MEC1-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 926927-MEC1-120-02-S-D-A-K-TR
Series: MEC1
Operating Temperature Range: -55°C ~ 125°C
Features: 40 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Package: Reel - TR
Mounting: Surface Mount
Family Name: MEC1-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-120-02-S-D-A-K-TR 303-MEC1-120-02-S-D-A-K-TR 926927-MEC1-120-02-S-D-A-K-TR
Product Name Pin & Socket Connectors Dual Electronic Connector Card Edge Connectors - Edgeboard Connectors - MEC1-120-02-S-D-A-K-TR
Gender Female / Jack
Termination Solder
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products