Samtec Inc. Pin & Socket Connectors MEC1-150-02-S-D-A

Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet
Description
1.00 mm Mini Edge Card Skt Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MEC1-150-02-S-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MEC1-150-02-S-D-A
Pin & Socket Connectors MEC1-150-02-S-D-A
1.00 mm Mini Edge Card Skt Vertical

1.00 mm Mini Edge Card Skt Vertical

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-MEC1-150-02-S-D-A
Dual Electronic Connector 303-MEC1-150-02-S-D-A
CONN EDGE DUAL FML 100POS 0.039 Product overview: MEC1-150-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-150-02-S-D- A can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FML 100POS 0.039 Product overview: MEC1-150-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC1-150-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1078509-MEC1-150-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1078509-MEC1-150-02-S-D-A
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1078509-MEC1-150-02-S-D-A
Win Source Part Number: 1078509-MEC1-150-02- S-D-A Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC1 Number of Positions: 100 Pitch: 0.039" (1.00mm) Color: Black Features: Board Guide Contact Type: Loop Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 10 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 10061913-102CLF; 10061913-112TLF; 10061913-102TLF; MEC8-150-02-L-DV-A; HSEC8-150-01-SM-DV-A ; MEC1-160-02-S-D-AMEC 115002SDA; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8120,MEC115002SDA Base Product Number: MEC1-150

Win Source Part Number: 1078509-MEC1-150-02-S-D-A
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MEC1
Number of Positions: 100
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Contact Type: Loop Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 10
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 10061913-102CLF; 10061913-112TLF; 10061913-102TLF; MEC8-150-02-L-DV-A; HSEC8-150-01-SM-DV-A; MEC1-160-02-S-D-AMEC115002SDA;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8120,MEC115002SDA
Base Product Number: MEC1-150

Buy Now Datasheet
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec - 11P5210 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
11P5210
Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec 11P5210
CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC1-150-02-S-D-A 303-MEC1-150-02-S-D-A 1078509-MEC1-150-02-S-D-A 11P5210
Product Name Pin & Socket Connectors Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 100Pos, Smd; Card Edge Connector Type Samtec
Gender Female / Jack
Termination Solder Solder Solder
Voltage Rating 300 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details