Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 150 200 250 254
Product Name Notes
.311" Long TeCu Pin
02004500...LOOSE PIECE
080 HOUSING FFC 50CL DR LATCH
0B 2 POS FEMALE PANEL MOUNT RIGHT ANGLE
0B 2 POS FEMALE PANEL MOUNT SOLDER CUP
0B 2 POS FEMALE SOLDER CABLE MOUNT KIT
0B 2 POS MALE SOLDER CABLE MOUNT KIT
0B 3 POS FEMALE PANEL MOUNT RIGHT ANGLE
0B 3 POS FEMALE PANEL MOUNT SOLDER CUP
0B 3 POS MALE SOLDER CABLE MOUNT KIT
0B 4 POS FEMALE PANEL MOUNT RIGHT ANGLE
0B 4 POS FEMALE SOLDER CABLE MOUNT KIT
0B 4 POS MALE SOLDER CABLE MOUNT KIT
0B 5 POS FEMALE PANEL MOUNT RIGHT ANGLE
0B 5 POS FEMALE PANEL MOUNT SOLDER CUP
0B 5 POS MALE SOLDER CABLE MOUNT KIT
0B 6 POS FEMALE PANEL MOUNT RIGHT ANGLE
0B 6 POS FEMALE PANEL MOUNT SOLDER CUP
0B 6 POS FEMALE SOLDER CABLE MOUNT KIT
0B 6 POS MALE SOLDER CABLE MOUNT KIT
1-COND MALE CON, LEVER PUSHIN
1-CONDUCTOR FEMALE CONNECTOR L
1-CONDUCTOR FEMALE CONNECTOR,
1-CONDUCTOR FEMALE PLUG; 100%
1.25MM FFC POST PLATED H 4P
1.25MM FFC POST PLATED V 8P
10P.MICRO-MATCH MOB
1B 8 POS FEMALE PANEL MOUNT RIGHT ANGLE
1B 8 POS FEMALE PANEL MOUNT SOLDER CUP
1B 8 POS MALE SOLDER CABLE MOUNT KIT
1mm FFC DIP V ASSY 4P NAT(TB)
1MM FPC HORZ.BTTM CONT.ASS.4P
1MM FPC HORZ.BTTM CONT.ASS.8P
1MM FPC HORZ.TOP CONT.ASSY 8P
25MM CAVITY PLUG FOR 54MM DI
26482 IN-LINE RECEPT. CAD 10-7SKT,7#20 SOLDER
26482 SI INLINE RECPT CAD 16-8SKT,8#16 SOLDER
26482 SI INLINE RECPT CAD 8-2SKT,2#20 SOLDER
26482 SI INLINE RECPT CAD 8-2SKT,222#20 SOLDER
26482 SI INLINE RECPT CAD OD 16-8SKT,8#16 SOLDER
26482 SI INLINE RECPT CAD OD 8-3PIN,3#20 SOLDER
26482 SI INLINE RECPT CAD OD 8-4SKT,4#20 SOLDER
26482 SI WALL MT RECPT. 10-6PIN,6#20 SOLDER
2B 12 POS FEMALE PANEL MOUNT RIGHT ANGLE
2B 12 POS MALE SOLDER CABLE MOUNT KIT
2B 4 POS MALE SOLDER CABLE MOUNT KIT
2B 6 POS FEMALE PANEL MOUNT SOLDER CUP
2B 8 POS FEMALE PANEL MOUNT RIGHT ANGLE
2B 8 POS FEMALE PANEL MOUNT SOLDER CUP
2B 8 POS MALE SOLDER CABLE MOUNT KIT
3P AMPMODU II PIN HDR.
7000005661 80000905267 PLCC44,THRU-HOLE,150 SN,TUBELOW
7100087926 UU004869929 9/DSUB/SKT/OP/THDINS /US/30AVG
7100087928 UU004869952 DELTA 25 F4-40(ROHS COMP)
7100088155 UU004887319 DELTA PIN (ROHS COMP)
7100088240 UU004887368 25/DSUB/SKT/OP/30AVG
7100088862 UU004887392 37/DSUB/SKT/OP/30AVG
8100-0-00-34-00-00-3 3-0
8209-8000=DELTA PIN (ROHS COMP
8225-6000=25/DSUB/PG /OP/30AVG
8230-0 MODIFIED BY REDUCING TH TO .200"
8237-6003=37/DSUB/PG /OPN/THDIN
8237-6009=DELTA 37 M N (ROHS C
8315-6000=15/DSUB/SK T/OP/30AVG
833 INTERCONNECT SOCKET
839024-E
8427-0-15-01-32-27-0 40
851 SERIES CABLE CONNECTING RE
851 SERIES CABLE CONNECTING RECEPT
851 SERIES CABLE CONNECTING RECEPTACLE
851 SERIES SQ FLANGE RECEPT BACKNUT SOLD
851 SERIES SQ FLANGE RECEPT BACKNUT
851 SERIES SQ FLANGE RECEPT BACKSHELL
851 SERIES SQ FLANGE RECEPT CRIMP
851 SERIES SQ FLANGE RECEPT CRIMPBACKNUT
851 SERIES SQ FLANGE RECEPT SOLDER
851 SERIES SQ FLANGE RECEPT STRAIGHT CBL
851 SERIES SQ FLANGE RECEPT
851 SERIES SQ FLANGE RECEPTACL
851 series square flange recep
851-01EC22-55P50
ACC TERM RA BHD CR 2.6/50
ADAPTER, N B'HEAD JACK TO SMA REV R , 2225000K721-000
ASSEMBLY DUST COVER RJ-45
ASSEMBLY RECEPTACLE RJ-45
BLINDSTOPFEN 15SYS
BOTTOM ENTRY SOCKETS
CABLE /CABLE PLUG #16 CRIMP
CABLE CONNECTING RECEPTACLE BL
CABLE CONNECTING RECEPTACLE ST
CIRC MIL SPEC CONN
CMD CBL RCPT ASY 25POS 72 INCH SNGL END
CMD CBL RCPT ASY 9POS 36 INCH SNGL END
CMD CBL RCPT ASY 9POS 72 INCH SNGL END
CMD RA 9 CIR JKPOST NOT INSTA LED
CMD RA PLUG 9 CIR W/JKPOST
CMD RECPT KIT 15 CIR UNASSEMB ED
CMD SOCKET TERMINALS LOOSE PC
COMBO DSUB
CONNECT STRT PLUG
CONNECTOR, COAX
CONNECTOR, RF
Connector
Connectors Board to Board, PCB Mt Pin Hders & Recept
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Connectors Circular, Harsh Environment
Connectors Circular, Industrial - Metal, Backshells
Connectors Circular, Industrial - Metal, Shell Only
Connectors Circular, Industrial - Plastic
Connectors Circular, Unreviewed
Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc.
Connectors Crimp Contacts, Commercial, Stamped & Formed
Connectors I/O - Unreviewed
Connectors Mil-Qualified, Circular Body, All
Connectors Miscellaneous
Connectors RF - Ganged/Modular RF Cable-to-Board
Connectors RF - MIL Qualified
Connectors RF - Unreviewed
Connectors Sockets - Adaptors & Accessories
Connectors Sockets
Connectors Terminals, PCB Mount, Spring Contact Type
Connectors Unreviewed
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
Connectors
CONNRF, N RT ANGLE PLUG
CRIMP BACKNUT
CUSTOM FOR GENTEX
CUT STRIP - XRC SOCKET STRIP, AU, 16 - 18 AWG
D SUB PLUG, 8200 SERIES, 8209- DELTA 9 M 4-40
D-SUB MIXED CONNECTOR
DINCONN. C/2 FEMALE 48CKT 850 20086
DINCONN. C/2 FEMALE 48CKT 850 26098
ECONOSEAL FLANGE GASKET
FEMALE SHELL SIZE 12
FILLER PLUG #16 8500-479 CL
FLANGE GASKET CPC
Flanschdose Crimp
Flanschdose L\xf6t
Glenair
IN LINE RECEPTACLE PINS
IN-LINE RECEPT. OILVE CAD. 10-6 SKT,SOLDER#20
INSERT RETENTION WASHER
JUNIOR TIMER CONNECTOR-HSG
Kabelverl\xe4ngerung Crimp
LUMAWISE DRIVE Z50- DEV. KIT ON/OFF, 1050mA, 19X19
LUMAWISE DRIVE Z50- DEV. KIT ON/OFF, 1050mA, 20X24
LUMAWISE DRIVE Z50- DEV. KIT ON/OFF, 1050mA, 24X24
M39029 CONTACTS CONTACT SILVER
M39029/58-364
M5 3 POSITION MALE PANEL MOUNT SOLDER CUP
MALE SHELL SIZE 12
Metal Coupler Plug RJ45 CAT 5e; 4pos. and Jack; CAT5e
MIC-C PLG MALE 5/C THIN DEV NET 1M WH
MICRO-PLUG, SOLDER PLUG
MIGHTY MOUSE CONNECTOR
MIGHTY MOUSE GASKET
MINI-CON CABLE-CABLE #16
MM CONNECTOR SCKY CAD
MM CONNECTOR
MM CONNECTORS
MM NETT WARRIOR
MM PLG 1#8 SKT
MM PLG 24#22HD&4#8 SKT L/C Al/Cad
MM PLG 60#22HD PIN Al/eNi
MM PLG ACC THRD 10#23 PIN SS
MM PLG ACC THRD 20#23&4#12 PIN AL/BlkZiNi
MM PLG ACC THRD 20#23&4#12 SKT AL/BlkZiNi
MM PLG BND PLTFRM 4#12 SKT Al
MM PLG BND PLTFRM 4#8 SKT Al
MM RECP BND PLTFRM 13#23 ADD $$ NASA SCREEN
MM RECP BND PLTFRM 2#16 PIN Al
MMX8103-0-00-15-00-0 0-38-0
MMX8114-0-15-15-16-2 7-04-0
MMX8338-0-15-15-15-1 4-40-0
NAVAL SEA SYSTEMS DWG 348-33E14-09S1
NAVSEA DRAWING 102128-1
NAVSEA DRAWING
NMEA M12, #22AWG/5, MALE CORDSET 2M
OE
PIN CONTACT #22-#28 AWG
PIN CONTACT, WIRE #12-#14 M39029/58-365
PIN SZ 12 AG
PLUG CAP W/ NYLON CORD & RING BLK ANODIZED
PLUG FOR STRAIGHT BACKSHELL
PLUG-FRONT RELEASE, CRIMP
POWER CONTACT AWG 12 82913605A
POWER CONTACT
PROTECTIVE COVER RECPT
PTL 1X2 PLUG HSG GLW WIRE KEY
RECEPTACLE PANEL/PCB USB
RECEPTACLE
RJ45 RCPT JAM NUT,ORING 83723 SERIES 3
Round Internal Thread Handles
RUBBER COVER 8"NYL ROPE
RUBBER COVER
SHELL 18-14CKT PLUG W/PIN BLU W/LIP
SHELL 18-14CKT RCPT W/SCKT BL E W/LIP
SINGLE WIRE SEAL FOR J.P.T.CON
SIZE 16 CAVITY PLUG XRC
SIZE 23 SEALING PLUG FOR SERIES 79,80 AND 81
SIZE 8 PIN POWER CONTACT
SOCKE CONTACT #22-#28 AWG
Socket AWG 12 - 12
SOCKET CONTACT, WIRE# 12-#14
SOCKET RECEP MIL-DTL-26482, 851
Spring-Loaded Header Vertical Mount Through-Ho
SQ FLANGE RECEPT STRAIGHT CBL CLAMP
SQ FLANGE RECEPTACLE ACCEPTING BACKSHELL
SQ FLANGE RECEPTACLE BACKSHELL
SQ FLANGE RECEPTACLE
SQUARE FLANGE RECEPTACLE SOCKE
SQUARE FLANGE RECEPTACLE W/BAC
SQUARE FLANGE RECEPTACLE
STANDARD SOCKET HEADER $LINEMIN:100.00/PKGT YPE:B
STD SPRING-LOADED CONNECTOR
SZ #23 CRIMP PIN SERIES 791
SZ #23 CRIMP ST MICRO-RIMP +MM BERYLLIUM COPPER CRIMP CONTACT
SZ 20HD CRIMP SKT SERIES 806 MM CONN
SZ 20HD PIN CONTACT 806 MM CONN
TERMINAL SIZE 14 & SIZE 12
TERMINAL,SOLIS R 8 1/4
The Glenair Series 804 Mighty Mouse Push-Pull connectors are designed for breakaway connections and are ideal for headsets radios weapons and other tactical applications. The QDC Mighty Mouse 804 meets...
The Glenair Series 805 Mighty Mouse Triple-Start Stub ACME Thread connectors are designed to provide outstanding EMI protection and vibration resistance in a miniaturized package. The triple-start threads provide full...
TURBOFLEX LUG SZ 0000 WHITE AUTOSHRINK
UNCODED
WALL MOUNT RECEPTACLE
WASHER SIZE 12
WASHER SIZE 14 WASHER,"C",TERM. RETAINING,14
XRC SOCKET STRIP AU ASSY

<< Prev Next >>