Molex Connectors 84700-0001

Description
ASSEMBLY RECEPTACLE RJ-45
Request a Quote Datasheet
Description
ASSEMBLY RECEPTACLE RJ-45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 84700-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
84700-0001
Connectors 84700-0001
ASSEMBLY RECEPTACLE RJ-45

ASSEMBLY RECEPTACLE RJ-45

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 8223289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8223289
Ethernet Connectors 8223289
Molex 84700-0001 RJ45 Connector

Molex 84700-0001 RJ45 Connector

Supplier's Site
Adapter, Rj45-Rj45; Connector Type Molex - 49H6469 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45-Rj45; Connector Type Molex
49H6469
Adapter, Rj45-Rj45; Connector Type Molex 49H6469
ADAPTER, RJ45-RJ45; Connector Type:RJ45; Product Range:84700 Series; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Connector Mounting:Panel Mount RoHS Compliant: Yes

ADAPTER, RJ45-RJ45; Connector Type:RJ45; Product Range:84700 Series; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:Receptacle; Convert To Positions:8Positions; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Bayonet Recpt Rj-45 Pass-Thru Rohs Compliant Molex - 80AH1103 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet Recpt Rj-45 Pass-Thru Rohs Compliant Molex
80AH1103
Bayonet Recpt Rj-45 Pass-Thru Rohs Compliant Molex 80AH1103
BAYONET RECPT RJ-45 PASS-THRU ROHS COMPLIANT: YES

BAYONET RECPT RJ-45 PASS-THRU ROHS COMPLIANT: YES

Supplier's Site
Adaptor, Rj45 8P Jack- Rj45 8P Jack; In Line Connector A Molex - 01AH1719 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj45 8P Jack- Rj45 8P Jack; In Line Connector A Molex
01AH1719
Adaptor, Rj45 8P Jack- Rj45 8P Jack; In Line Connector A Molex 01AH1719
ADAPTOR, RJ45 8P JACK- RJ45 8P JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:84700 Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes

ADAPTOR, RJ45 8P JACK- RJ45 8P JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:84700 Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Ethernet Connector, Jack 8Way Cable; Gender Molex - 18M8289 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Jack 8Way Cable; Gender Molex
18M8289
Rj45 Ethernet Connector, Jack 8Way Cable; Gender Molex 18M8289
RJ45 ETHERNET CONNECTOR, JACK 8WAY CABLE; Gender:Receptacle; No. of Contacts:8; Contact Material:Phosphor Bronze; Contact Plating:Gold; Body Material:PA Polyamide (Nylon), PBT Polyester, TPE Thermo Plastic Elastomer; No. of Ports:2 RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, JACK 8WAY CABLE; Gender:Receptacle; No. of Contacts:8; Contact Material:Phosphor Bronze; Contact Plating:Gold; Body Material:PA Polyamide (Nylon), PBT Polyester, TPE Thermo Plastic Elastomer; No. of Ports:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 84700-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
84700-0001
Modular Connectors / Ethernet Connectors 84700-0001
Modular Connectors / Ethernet Connectors INLINE DUAL 8/8/2 CAT5E

Modular Connectors / Ethernet Connectors INLINE DUAL 8/8/2 CAT5E

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84700-0001 84700-0001 8223289 49H6469 80AH1103 01AH1719 84700-0001
Product Name Connectors Ethernet Connectors Adapter, Rj45-Rj45; Connector Type Molex Bayonet Recpt Rj-45 Pass-Thru Rohs Compliant Molex Adaptor, Rj45 8P Jack- Rj45 8P Jack; In Line Connector A Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug
Category Modular Connector and RJ Connector
Mounting Panel mount, pcb mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29872-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
RJ22 Connectors - 1857884-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details