NorComp Circular Connector Assemblies 820BR05-213R001

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1505-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1505-ND
Circular Connector Assemblies NOR1505-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - 820BR05-213R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
820BR05-213R001
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior 820BR05-213R001
0B 5 POS FEMALE PANEL MOUNT RIGHT ANGLE

0B 5 POS FEMALE PANEL MOUNT RIGHT ANGLE

Buy Now
Circular Conn, Rcpt, R/a, 5Pos, Panel; Product Range Norcomp - 03AC0474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 5Pos, Panel; Product Range Norcomp
03AC0474
Circular Conn, Rcpt, R/a, 5Pos, Panel; Product Range Norcomp 03AC0474
CIRCULAR CONN, RCPT, R/A, 5POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 5POS, PANEL; Product Range:QUIK-LOQ 820B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1505-ND 820BR05-213R001 03AC0474
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Conn, Rcpt, R/a, 5Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 280 volts
Current Rating 6.5 amps
Unlock Full Specs
to access all available technical data